EN
  • EN
  • DE

BAP64-04W

Part No BAP64-04W
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 175V 100MA SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 568576-BAP64-04W
Ultra Librarian 3D Model Ultra Librarian BAP64-04W CAD Model

Description

Introducing the BAP64-04W Silicon PIN Diode from NXP Semiconductors

The BAP64-04W, crafted by the renowned NXP Semiconductors, stands out as a high-performance Silicon PIN diode designed to meet the rigorous demands of RF switching and attenuation applications. This diode is a testament to NXP's commitment to providing cutting-edge solutions for the fast-evolving electronics industry. The BAP64-04W is a versatile component that can be utilized in a wide range of applications, including high-frequency and high-power circuits.

Key Features of the BAP64-04W

  • High-Speed Switching: The BAP64-04W boasts fast switching speeds, making it ideal for RF applications where rapid signal modulation is required.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal attenuation, which is crucial for maintaining signal integrity in RF circuits.
  • High Power Handling: The device is capable of handling high power levels, which makes it suitable for use in high-power RF switch circuits.
  • Low Capacitance: The diode's low capacitance feature contributes to better performance at high frequencies by reducing the RC time constant, which is vital for fast switching times.

Applications

The BAP64-04W is engineered for a variety of applications, including but not limited to:

  • RF switching circuits
  • Attenuator circuits
  • High-frequency applications
  • Power limiting and control circuits

Package and Quality Assurance

The BAP64-04W comes in a SOD323 (SC-76) small surface-mounted device (SMD) package, which allows for efficient use of PCB space. This compact form factor is especially beneficial in designs where space is at a premium. NXP Semiconductors ensures that the BAP64-04W, like all of their products, adheres to stringent quality standards, delivering reliability and performance that engineers can trust.

Whether you're designing sophisticated RF switch networks or looking for a reliable component for your high-frequency applications, the BAP64-04W from NXP Semiconductors is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $1.0199
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $1.2278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,385+ $0.0362 $50.1370
3,370+ $0.0297 $100.0890
5,210+ $0.0288 $150.0480
7,170+ $0.0279 $200.0430
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess