EN
  • EN
  • DE

BAP70AM,115

Part No BAP70AM,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 50V 100MA 6TSSOP / Diode PIN Attenuator 50V 100mA Automotive 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Diode Type PIN - 2 Pair Series
Voltage - Peak Reverse (Maximum) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.25pF @ 20V, 1MHz
Resistance @ If, F 1.9 Ohm @ 100mA, 100MHz
Power Dissipation (Maximum) 300mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769674-BAP70AM,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAP70AM
Introduction Date November 20, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BAP70AM,115 CAD Model

Description

Introducing the BAP70AM,115 by NXP Semiconductors

The BAP70AM,115 is a cutting-edge RF switch developed by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern RF signal routing applications. With its compact SOT-23 package, the BAP70AM,115 offers a combination of small form factor and high functionality that is ideal for space-constrained environments.

At the heart of the BAP70AM,115 lies its exceptional switching capabilities. The device operates over a broad frequency range, making it suitable for a variety of RF applications, including wireless communication systems, RF test equipment, and antenna diversity switching. It provides an excellent insertion loss and isolation performance, ensuring minimal signal degradation and maximum signal integrity.

The BAP70AM,115 is built with NXP's advanced semiconductor technology, which results in a switch with low power consumption and high linearity. This translates to energy-efficient operation without compromising on signal quality, a critical feature for battery-powered devices and applications where power efficiency is paramount.

One of the key advantages of the BAP70AM,115 is its versatility. It can be used in both 50-ohm and high-impedance environments, providing designers with flexibility in circuit design. Additionally, the switch's symmetrical design allows for bidirectional operation, which means that it can be used in either direction in a signal path, further enhancing its utility.

Reliability is a cornerstone of NXP's product philosophy, and the BAP70AM,115 is no exception. It is manufactured to the highest quality standards, ensuring it can withstand the tough conditions of industrial and commercial applications. The device is also characterized for a wide temperature range, which means it can operate reliably in extreme environments.

In summary, the BAP70AM,115 from NXP Semiconductors is an exceptional choice for designers looking for a high-performance RF switch that offers both compactness and high functionality. With its broad frequency range, low insertion loss, high isolation, and energy-efficient operation, this switch is poised to be a valuable component in a myriad of RF applications.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess