The NXP BAS21AVD is a high-speed switching diode engineered to meet the demanding requirements of fast electronic circuits. This small-signal diode is designed to offer efficient performance in a compact SOT-23 package, making it a suitable choice for space-constrained applications.
Key Features
- High switching speed: The BAS21AVD boasts an impressive switching speed, which is essential for high-frequency applications.
- Low capacitance: With its low diode capacitance, the device minimizes the charge storage, leading to quicker turn-off characteristics.
- High reverse voltage: It can withstand a reverse voltage of up to 250V, providing a good margin for overvoltage conditions.
- Low leakage current: The leakage current is minimized, ensuring energy efficiency and reduced power loss.
Applications
The BAS21AVD is versatile and can be used in a variety of applications, including:
- High-speed switching in digital circuits
- Voltage clamping applications
- Protection circuits
- Reverse voltage and current protection
- Logic circuits
Electrical Characteristics
| Parameter |
Value |
| Reverse Voltage (VR) |
250V |
| Forward Current (IF) |
200mA |
| Power Dissipation (PD) |
250mW |
| Operating Temperature Range |
-55°C to +150°C |
Reliability and Quality
NXP is known for its commitment to quality, and the BAS21AVD is no exception. It is produced in compliance with strict industry standards, ensuring reliable performance and durability in various environments.
Environmental Compliance
The BAS21AVD is RoHS compliant and free from hazardous substances, making it an environmentally friendly choice for electronic designs.
Conclusion
With its high-speed switching capabilities, low capacitance, and high voltage rating, the NXP BAS21AVD is an excellent choice for designers looking to optimize their high-speed circuitry without compromising on space or performance.