EN
  • EN
  • DE

BAS21VD

Part No BAS21VD
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-voltage switching diode array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151384-BAS21VD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BAS21VD CAD Model

Description

Introducing the BAS21VD High-Speed Switching Diode from NXP

Discover the BAS21VD, a cutting-edge high-speed switching diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This robust diode is engineered to deliver exceptional performance for your most demanding applications.

The BAS21VD is a surface-mounted device that comes in a compact SOT-457 (SC-74) package, making it ideal for high-density circuit boards where space is at a premium. Despite its small size, it offers a powerful punch with a repetitive peak reverse voltage (VRRM) of 250V and a continuous forward current (IF) of 200mA, ensuring it can handle significant voltage and current without faltering.

One of the key features of the BAS21VD is its fast switching speed. With a reverse recovery time (trr) as low as 50ns, it is perfectly suited for high-frequency operations, making it an excellent choice for switching power supplies, converters, and high-speed logic circuits. Its quick response time minimizes energy loss and improves the efficiency of the entire system.

The diode's high breakdown voltage and low leakage current are indicative of its reliability and longevity. It can sustain a high voltage while preventing excessive current leakage, which is crucial for maintaining the integrity and stability of electronic circuits. This makes the BAS21VD a reliable component for telecommunications, computing, and industrial electronics, where consistent performance is essential.

In addition to its electrical prowess, the BAS21VD is also environmentally friendly. It complies with the RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental impact at the end of its lifecycle.

Whether you are designing a power management system, a high-speed switch, or any circuit requiring fast and reliable diode performance, the BAS21VD from NXP is your go-to component. Its combination of speed, power, and precision encapsulates NXP's commitment to providing high-quality semiconductor solutions that drive innovation and efficiency in the electronics industry.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0997 $50.3485
1,225+ $0.0819 $100.3275
1,895+ $0.0793 $150.2735
2,610+ $0.0767 $200.1870
3,370+ $0.0742 $250.0540
4,515+ $0.0665 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess