The NXP BAT316-800C is a cutting-edge Schottky barrier diode designed for high-efficiency power management applications. This component is particularly well-suited for systems where low power loss and high efficiency are required. With its compact design and robust performance, the BAT316-800C has become a preferred choice for engineers and designers across various industries.
Key Features
- Low Forward Voltage Drop: The BAT316-800C features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Surge Current Capability: This diode is capable of handling high surge currents, making it ideal for applications that experience transient overvoltage conditions.
- Low Leakage Current: It boasts a low leakage current that ensures minimal power loss when the diode is in the reverse-biased state.
- Fast Switching Speed: The fast switching speed of the BAT316-800C facilitates efficient operation in high-frequency circuits, contributing to overall system performance.
Applications
The NXP BAT316-800C is versatile and can be used in a variety of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Free-wheeling diodes in power supplies
- Reverse battery protection
- Power management devices
Specifications
Parameter
Value
Package
SOD323
Repetitive Peak Reverse Voltage
30 V
Average Forward Current
1 A
Non-repetitive Peak Forward Surge Current
25 A
Operating Junction Temperature Range
-40°C to +150°C
The NXP BAT316-800C is a reliable and efficient solution for modern electronic circuits, offering a blend of performance and durability that is hard to match. Whether it's for industrial, automotive, or consumer electronics, this Schottky barrier diode stands as a testament to NXP's commitment to high-quality semiconductor design.