The BAT54C/B is a high-performance Schottky barrier diode from NXP Semiconductors, designed for a multitude of applications requiring fast switching and low power loss. This diode is fabricated with precision semiconductor technology, ensuring reliability and efficiency in various electronic circuits.
Key Features
- Low Forward Voltage Drop: The BAT54C/B provides a very low forward voltage drop, which translates to reduced power loss and improved energy efficiency in your application.
- Fast Switching Speed: With its Schottky barrier design, the BAT54C/B is capable of fast switching operations, making it ideal for high-frequency applications.
- Reverse Surge Capability: This diode can withstand significant surge currents, offering protection against unexpected voltage spikes.
- Low Capacitance: The device features low diode capacitance, which is beneficial for high-speed switching and RF applications.
- Dual Diode Configuration: The BAT54C/B contains two diodes in a series configuration, packaged in a small SOT23 housing, saving space on the PCB.
Applications
The BAT54C/B is suitable for a wide range of applications, including:
- Power management systems
- DC-DC converters
- Charge and discharge circuits for battery management
- Protection circuits
- Voltage clamping
- Signal demodulation
Technical Specifications
Parameter
Value
Package
SOT23
Configuration
Dual, Common Cathode
Maximum Forward Voltage
1V
Forward Continuous Current
200 mA
Reverse Voltage
30V
Operating Temperature Range
-65°C to +125°C
Quality and Reliability
NXP is committed to delivering high-quality products. The BAT54C/B diode is rigorously tested to meet stringent industry standards, ensuring performance and reliability for your critical applications.