EN
  • EN
  • DE

BAT74V/DG

Part No BAT74V/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-666
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744720-BAT74V/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT74V/DG CAD Model

Description

The NXP BAT74V/DG is a cutting-edge semiconductor device that exemplifies the latest in Schottky barrier diode technology. Designed for high-speed switching applications, this component is an ideal choice for modern electronic circuits where efficiency and reliability are paramount.

Key Features

  • Low Forward Voltage Drop: The BAT74V/DG offers a low forward voltage drop, which results in reduced power loss and higher efficiency in your electronic circuits.
  • Fast Switching Speed: Engineered for rapid switching, this diode is capable of operating at high frequencies, making it suitable for applications such as power supplies, converters, and high-frequency inverters.
  • Surface-Mount Package: The device comes in a compact surface-mount package, allowing for a streamlined design and easy integration into a wide range of electronic assemblies.
  • Dual Diode Configuration: The BAT74V/DG features two diodes in series, providing design flexibility and the ability to handle more complex circuit configurations.
  • Robust Thermal Performance: With its excellent thermal characteristics, this diode can sustain stable performance even under varying temperature conditions, making it reliable for industrial and automotive applications.

Applications

The versatility of the NXP BAT74V/DG makes it suitable for a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management systems
  • High-frequency rectification
  • Switching power supplies
  • Protection circuits
  • Logic systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BAT74V/DG is manufactured to meet the highest industry standards, ensuring that it performs consistently across various conditions and throughout its lifecycle. With the BAT74V/DG, designers and engineers can expect a product that not only enhances the performance of their applications but also maintains its integrity over time.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6133 $58.2635
230+ $0.5036 $115.8280
360+ $0.4874 $175.4640
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4089 $347.5650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess