EN
  • EN
  • DE

BB181LX,315

Part No BB181LX,315
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 32 V Surface Mount SOD2
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOD-882
Case / Package SOD2
Family Name BB18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-6042-1, 568-6042-2, 934059357315, 568-6042-6, BB181LX,315-ND, 954-BB181LX315, BB181LX315
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863551-BB181LX,315
Ultra Librarian 3D Model Ultra Librarian BB181LX,315 CAD Model

Description

The BB181LX,315 is a high-performance, silicon-based variable capacitance diode, meticulously engineered by NXP Semiconductors, a leader in the field of advanced electronic components. This diode is specifically designed to serve the needs of RF tuning applications across a broad spectrum of industries. Its precision and reliability make it an ideal choice for tuning circuits in both consumer electronics and professional communication devices.

Key Features

  • High-Quality Silicon Technology: The BB181LX,315 utilizes cutting-edge silicon technology to ensure superior performance and long-term reliability.
  • Variable Capacitance: As a varicap diode, it offers variable capacitance that is inversely proportional to the voltage applied, making it perfect for agile frequency tuning.
  • Low Series Resistance: The low series resistance of this diode allows for efficient signal processing with minimal power loss, which is crucial for high-frequency applications.
  • Compact SOD-882D Package: The small SOD-882D package is designed for surface-mount technology, which saves valuable board space and is suitable for high-density circuit designs.

Applications

The BB181LX,315 is versatile and can be used in a variety of applications, including:

  • Electronic Tuning in TV and VCR sets
  • FM Radio and TV Tuners
  • Voltage-Controlled Oscillators (VCOs)
  • Phase-Locked Loops (PLLs)
  • RF Filters

Technical Specifications

Parameter Value Package SOD-882D Configuration Single Capacitance Ratio 15 Operating Temperature -55°C to +125°C Quality Factor > 1500 at Vr = 2 V and f = 200 MHz

With its advanced features and robust design, the NXP BB181LX,315 varicap diode is a go-to component for designers seeking to enhance the performance of their RF tuning circuits. Its high-quality construction and versatile application potential make it an invaluable part of any electronic component inventory.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess