The NXP BC818W represents a cutting-edge series of bipolar transistors that are designed to meet the needs of modern electronic applications. This product, crafted by NXP Semiconductors, a leader in the industry, is a testament to the company's commitment to providing high-quality, reliable components for a wide range of electronic devices.
Key Features
- Type: NPN Bipolar Transistor
- Package: SOT-323 (small outline transistor)
- Collector-Emitter Voltage (Vceo): 30V
- Collector Current (Ic): 500mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): High
- Transition Frequency (fT): 100MHz
- Operating Temperature Range: -65°C to +150°C
- RoHS Compliant: Yes
Applications
The BC818W is adept at amplification and switching applications. It is commonly used in:
- Audio Amplifiers
- Signal Processing
- Power Management
- Telecommunication Circuits
- Portable Devices
- Consumer Electronics
Product Advantages
The NXP BC818W offers several advantages for circuit designers and electronic enthusiasts alike. Its small SOT-323 package makes it an ideal choice for space-constrained applications. The transistor's high current gain ensures efficient amplification, while its high transition frequency enables operation in high-speed switching applications. The ability to operate across a wide temperature range enhances its reliability and suitability for various challenging environments.
Quality and Reliability
NXP's commitment to quality is evident in the BC818W, which is constructed to meet the stringent requirements of the electronics industry. It is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. With NXP's reputation for reliability, users can expect consistent performance and longevity from the BC818W transistor.