EN
  • EN
  • DE

BC847AM

Part No BC847AM
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152057-BC847AM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC847AM CAD Model

Description

The BC847AM is a high-quality NPN bipolar junction transistor (BJT) from the reputable semiconductor manufacturer, NXP Semiconductors. This transistor is part of the BC847 series, which is known for its reliability and efficiency in various electronic applications. Designed for general-purpose switching and amplification, the BC847AM is a versatile component suitable for a wide range of circuit designs.

Key Features

  • Low Current: The BC847AM operates with a collector current of up to 100 mA, making it ideal for low-power applications.
  • High Voltage: It can handle a collector-base voltage (Vcbo) of 50V, ensuring stable performance under various conditions.
  • Small Signal Transistor: This device is optimized for small signal processing, providing high gain and low noise operation.
  • SOT-883 Package: The small Surface-Mounted Device (SMD) package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Energy Efficient: With its low-power consumption, the BC847AM contributes to energy-efficient designs.

Applications

The BC847AM is commonly used in a variety of electronic circuits. Its applications range from audio amplifiers to signal processing, and it is frequently utilized in telecommunication devices, computing equipment, and consumer electronics. Its robustness also makes it a suitable choice for industrial control systems where reliability is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC847AM is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure its performance and durability. Users can trust the BC847AM for consistent operation and long-term reliability in their electronic projects.

Environmental Considerations

The BC847AM transistor is also designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is safer for both the environment and the end-user.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess