EN
  • EN
  • DE

BC847BF

Part No BC847BF
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN general purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152067-BC847BF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC847BF CAD Model

Description

The BC847BF is a high-quality NPN bipolar junction transistor (BJT) produced by NXP Semiconductors, a leading name in the electronics industry. Designed for general-purpose switching and amplification applications, this transistor is a fundamental component in a wide range of electronic circuits. Its compact SOT23 surface-mount package makes it an excellent choice for space-constrained applications.

Key Features

  • Transistor Type: NPN - The BC847BF is an NPN transistor, which means it is designed to pass electrons from its emitter to collector, efficiently controlling current flow within a circuit.
  • High Current Gain: This transistor offers a high current gain (hFE), typically around 200-450, providing significant amplification of the input signal.
  • Low Voltage Operation: With a maximum collector-emitter voltage (VCEO) of 45V, it can be used in low voltage circuits commonly found in consumer electronics.
  • Collector Current: It supports a continuous collector current (IC) of up to 100mA, making it suitable for driving small loads.
  • Power Dissipation: The BC847BF can dissipate up to 250mW of power, ensuring stable performance during operation.
  • SOT23 Package: The small SOT23 package is ideal for automated assembly processes and helps reduce the overall size of the electronic device.

Applications

The versatility of the BC847BF allows it to be used in various applications, including:

  • Signal amplification in audio devices
  • Switching operations in digital circuits
  • Power management in portable electronics
  • Driver stages in low-power inverters
  • Interface circuits between low-level logic and high-power loads

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC847BF is no exception. It is manufactured using state-of-the-art processes and undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. Whether for commercial or industrial applications, the BC847BF from NXP is an excellent choice for designers looking for a reliable and efficient transistor.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1240 $58.2800
1,135+ $0.1019 $115.6565
1,760+ $0.0986 $173.5360
2,420+ $0.0956 $231.3520
3,130+ $0.0923 $288.8990
4,190+ $0.0827 $346.5130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,100 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess