EN
  • EN
  • DE

BC847C/DG/B2215

Part No BC847C/DG/B2215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 863624-BC847C/DG/B2215
Ultra Librarian 3D Model Ultra Librarian BC847C/DG/B2215 CAD Model

Description

Product Overview: BC847C/DG/B2215

The BC847C/DG/B2215 is a high-quality NPN Bipolar Junction Transistor (BJT) from the globally recognized semiconductor manufacturer, NXP Semiconductors. This electronic component is designed for general-purpose switching and amplification applications, making it a versatile choice for a wide range of electronic circuits.

Key Features

  • Transistor Type: The BC847C/DG/B2215 is an NPN transistor, which is commonly used in amplifying and switching applications due to its high current gain and ease of integration into various circuit designs.
  • Package: This component is available in a small surface-mount package, which is ideal for modern compact electronic devices that require space-saving solutions.
  • Collector-Emitter Voltage (Vceo): It supports a collector-emitter voltage of up to 45V, providing a good voltage handling capability for a range of electronic applications.
  • Collector Current (Ic): The BC847C/DG/B2215 can handle a continuous collector current of up to 100mA, making it suitable for driving moderate loads within a circuit.
  • DC Current Gain (hFE): It has a high DC current gain, which is a measure of the transistor's amplification factor, ensuring efficient signal amplification.
  • Low Noise: The device exhibits low noise characteristics, which is an essential feature for applications that require high signal integrity.

Applications

The BC847C/DG/B2215 is designed for use in a variety of applications, including:

  • General-purpose switching
  • Signal amplification in audio and other low-power applications
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems
  • Telecommunication equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC847C/DG/B2215 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of both commercial and industrial applications. With its robust design and proven technology, the BC847C/DG/B2215 is a reliable choice for designers and engineers looking for a dependable transistor solution.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess