Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232273-BC857AF
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC857AF CAD Model

Description

The NXP BC857AF is a high-performance, surface-mount PNP bipolar junction transistor (BJT) that is widely used in various electronic applications. This small-signal transistor is part of the BC857 series, which is known for its low current and low voltage capabilities, making it an ideal choice for mobile and portable applications where power efficiency is a key concern.

Key Features

  • Device Type: PNP Bipolar Junction Transistor
  • Package: SOT-23, a compact plastic surface-mounted package that allows for efficient use of PCB space.
  • Collector-Emitter Voltage (Vceo): -45V, which provides sufficient voltage handling capability for a variety of circuits.
  • Collector Current (Ic): -100mA, suitable for small-signal amplification and switching applications.
  • Power Dissipation (Pd): 250mW, allowing for adequate power handling within a small footprint.
  • DC Current Gain (hFE): High hFE band from 200 to 450, ensuring good current amplification.
  • Transition Frequency (fT): 100MHz minimum, which is optimal for high-frequency applications.
  • Low Noise: Suitable for audio amplification and sensitive signal processing.
  • RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances.

Applications

The NXP BC857AF transistor is versatile and can be used in a wide range of electronic circuits. Some of the typical applications include:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Low-power consumption applications
  • Portable and battery-powered devices
  • Telecommunication circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BC857AF is no exception. This product is manufactured with high-quality materials and is subjected to rigorous testing to ensure its performance and reliability in a variety of conditions and applications.

Conclusion

The NXP BC857AF is a reliable and efficient PNP transistor that offers excellent performance in a compact SOT-23 package. Its combination of low power consumption, high current gain, and fast switching capabilities make it an ideal choice for designers looking to optimize their electronic designs for both performance and size.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0428
ECAD model for MMBT2222A-7
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention