EN
  • EN
  • DE

BCP52-16

Part No BCP52-16
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description PNP medium power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152234-BCP52-16
Manufacturer Homepage www.nxp.com
Family Name BCP52-16
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCP52-16 CAD Model

Description

Product Overview: NXP BCP52-16

The NXP BCP52-16 is a robust PNP bipolar transistor designed to meet the needs of a wide range of electronic applications. This high-performance component is part of NXP's comprehensive portfolio of transistors, which are renowned for their reliability and efficiency. The BCP52-16 is particularly suitable for linear amplification and switching applications.

Key Features

  • High Current Capability: The BCP52-16 can handle continuous collector currents up to -1.5 A, making it suitable for moderate to high-power applications.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of -80 V, it can be used effectively in low voltage circuits, providing flexibility in design.
  • Medium Power Dissipation: This transistor has a power dissipation of 1.25 W, which allows it to handle a reasonable amount of power without overheating.
  • High Gain Bandwidth Product: Featuring a transition frequency (fT) of 100 MHz, the BCP52-16 is capable of amplifying signals with excellent speed and responsiveness.

Applications

The BCP52-16 is versatile and can be used in various applications, including:

  • Driver stages in audio amplifiers
  • Control circuits in power management
  • Signal amplification for embedded systems
  • Switching operations in power supplies
  • Load switches in consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the BCP52-16 meets the highest standards of performance and reliability. This transistor is built to provide stable operation over its entire temperature range, ensuring consistent performance in a variety of environmental conditions.

Package and Mounting

The BCP52-16 comes in a SOT-223 surface-mount package, which is ideal for automated assembly processes. Its compact form factor makes it suitable for use in space-constrained applications while providing excellent power handling and thermal performance.

Environmental Compliance

Adhering to NXP's dedication to environmental sustainability, the BCP52-16 is compliant with RoHS regulations, ensuring that it is free from harmful substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3781 $55.1240
80+ $1.2909 $103.2720
125+ $1.2473 $155.9125
175+ $1.1600 $203.0000
225+ $1.1164 $251.1900
280+ $1.0728 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess