EN
  • EN
  • DE

BCP53 T/R

Part No BCP53 T/R
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Trans GP BJT PNP 80V 1A 4-Pin (3+Tab) SC-73 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-223
Collector Base Voltage (VCBO) 100 V
Collector Emitter Voltage (VCEO) 80 V
Current Rating -1 A
Emitter Base Voltage (VEBO) 5 V
Frequency 145 MHz
Lead Free Lead Free
Max Collector Current 1 A
Max Frequency 145 MHz
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Packaging Tape and Reel
Polarity PNP
Power Dissipation 1 W
Radiation Hardening No
RoHS Compliant
Voltage Rating (DC) -80 V
Win Source Part Number 1120381-BCP53 T/R
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCP53 T/R CAD Model

Description

The BCP53 T/R from NXP Semiconductors is a robust PNP bipolar junction transistor (BJT) designed for use in linear and switching applications. This versatile component is housed in a SOT-223 surface-mount package, making it suitable for automated assembly processes and applications where space is at a premium.

Key Features

  • High Current Capability: The BCP53 is capable of handling continuous collector currents up to 1.5 A, making it suitable for powering high-current circuits without the need for additional heat sinking.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which reduces power dissipation and improves efficiency in the circuit.
  • High Power Dissipation: With a power dissipation of 1.25 W, the BCP53 can handle relatively high levels of power, contributing to its robustness and reliability.
  • Complementary NPN Type: The BCP53 has a complementary NPN type, the BCP56, providing designers with flexibility in creating push-pull, class B, and other complementary amplifier configurations.

Applications

The BCP53 T/R is well-suited for a wide range of applications, including, but not limited to:

  • Power management functions
  • Load switches
  • Linear regulators
  • Amplifier stages
  • Switching regulators
  • Driver stages in Hi-Fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BCP53 T/R is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently over a wide range of environmental conditions.

Environmental Compliance

This product is designed with the environment in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from many harmful substances such as lead, mercury, and cadmium.

Whether you're designing power interfaces, audio amplifiers, or looking to integrate a reliable switching solution into your circuit, the BCP53 T/R from NXP Semiconductors is an excellent choice that combines performance, efficiency, and environmental consciousness.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
ACX
Lowest to $0.1640
Chilisin
Lowest to $0.0019
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367,250 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess