EN
  • EN
  • DE

BCP56-10PT1G

Part No BCP56-10PT1G
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 233777-BCP56-10PT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCP56-10PT1G CAD Model

Description

Introducing the BCP56-10PT1G from NXP Semiconductors

The BCP56-10PT1G is a robust NPN bipolar junction transistor (BJT) designed and manufactured by the renowned NXP Semiconductors. This high-performance transistor is specifically engineered to deliver reliable and efficient performance for a wide range of applications. With its impressive specifications and versatile capabilities, the BCP56-10PT1G is an ideal choice for designers looking to optimize their electronic circuits.

Key Features

  • High Current Capability: The BCP56-10PT1G can handle continuous collector currents up to 1 A, making it suitable for driving moderate to high-power loads.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 80 V, this transistor can be used in circuits that experience higher voltage levels, providing a good margin for safe operation.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which reduces power dissipation and improves efficiency, especially in switching applications.
  • High Power Dissipation: With a power dissipation of up to 1.25 W, the BCP56-10PT1G can handle significant thermal loads, making it suitable for demanding environments.
  • High Transition Frequency: The transistor has a transition frequency (fT) of 100 MHz, ensuring good performance in high-speed switching and amplification tasks.
  • Thermal and Electrical Stability: Designed to maintain stability under varying conditions, the BCP56-10PT1G provides consistent performance over a wide range of temperatures and operational states.

Applications

The BCP56-10PT1G is incredibly versatile and can be used in various applications, including:

  • Power management circuits
  • Linear amplification stages
  • Switching regulators
  • Motor control systems
  • Audio amplifiers
  • Signal processing

Package and Quality Assurance

Encased in a SOT-223 surface-mount package, the BCP56-10PT1G is designed for easy integration into PCBs, offering a compact footprint while still providing excellent thermal performance. NXP Semiconductors is committed to delivering high-quality components and the BCP56-10PT1G is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're developing power supplies, designing amplifiers, or creating innovative electronic solutions, the BCP56-10PT1G from NXP Semiconductors is a dependable choice that combines efficiency, power, and precision.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess