The FMMT4401 from Diodes Incorporated is a high-performance NPN silicon planar medium power transistor designed to deliver efficient performance for a wide range of applications. Encased in a compact SOT23 package, this transistor is optimized for low power consumption and high current gain, making it an ideal choice for space-constrained designs.
Key Features
- High Current Gain (hFE): The FMMT4401 features a high current gain, which ensures effective amplification in electronic circuits, enhancing overall performance.
- Low Saturation Voltage: With its low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor minimizes power loss and improves efficiency, which is critical for battery-operated devices.
- Fast Switching Speed: The device offers fast switching capabilities, allowing for quick transitions between on and off states, beneficial in digital and switching applications.
- High Reliability: Built with Diodes Incorporated's proven technology, the FMMT4401 is a reliable component that meets stringent quality standards.
- RoHS Compliant: In line with environmental standards, the FMMT4401 is RoHS compliant, ensuring it is free from hazardous substances.
Applications
The versatility of the FMMT4401 allows it to be used in various applications, including but not limited to:
- Linear amplification and switching
- Power management circuits
- Driver stages in audio amplifiers
- Signal processing
- Load/relay drivers
- Regulatory circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
40V
Collector Current (I<sub>C)
600mA
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range (T<sub>j)
-55°C to +150°C
Overall, the FMMT4401 NPN transistor is a compact, efficient, and reliable component that can be incorporated into a variety of electronic circuits, offering designers a flexible solution for their medium power requirements.