EN
  • EN
  • DE

NE5234D,518

Part No NE5234D,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
-3db Bandwidth 2.5MHz
Current - Input Bias 90nA
Voltage - Input Offset 200μV
Operating Supply Current 2.8mA
Channel Output Current 12mA
Supply Voltage - Operating 2 V to 5.5 V, ±1 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 141227-NE5234D,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5234D,518 CAD Model

Description

The NE5234D,518 is a precision operational amplifier designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This operational amplifier, commonly referred to as an op-amp, is part of NXP's high-performance analog integrated circuit portfolio and is well-suited for a wide range of applications, including but not limited to, audio processing, sensor signal amplification, and active filtering.

Key Features

  • Low Noise: The NE5234D,518 is engineered to have a low noise floor, making it ideal for applications that require high signal integrity and minimal interference.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without significant loss of signal fidelity, ensuring reliable performance in high-speed applications.
  • Low Power Consumption: Designed for efficiency, the NE5234D,518 consumes minimal power, which is crucial for battery-powered devices and energy-sensitive systems.
  • Stable Operation: The device features phase-reversal protection which prevents phase reversal anomalies, thereby ensuring stable operation throughout its range.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, accommodating various power requirements and making it versatile for different electronic designs.

Applications

The NE5234D,518 is a versatile component that can be employed in a multitude of electronic circuits. Some of the typical applications include:

  • Audio equipment and instruments
  • Data acquisition systems
  • Analog signal conditioning
  • Active filters and oscillators
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The NE5234D,518 operational amplifier is built to meet rigorous industry standards, ensuring long-term reliability and consistent performance. Whether for commercial or industrial applications, this op-amp is a dependable choice for designers and engineers seeking a blend of precision, power efficiency, and versatility.

Package and Availability

The NE5234D,518 comes in a SOIC package, which is widely used and favored for its compact size and ease of integration into printed circuit boards (PCBs). For pricing, availability, and ordering information, interested parties should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess