EN
  • EN
  • DE

BCW33R

Part No BCW33R
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 3-Pin TO-236AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234012-BCW33R
Popularity Low
Supply and Demand Status Limited
Family Name BCW33
Introduction Date December 18, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BCW33R CAD Model

Description

The BCW33R is a high-performance, small-signal NPN bipolar junction transistor (BJT) manufactured by NXP Semiconductors. It is designed to offer a balanced combination of features that make it suitable for a wide range of applications in the electronics industry. This versatile transistor is housed in a compact SOT-23 surface-mount package, which allows for efficient use of PCB space and is ideal for automated assembly processes.

Key Features

  • Low Current Consumption: The BCW33R is optimized for low current operations, making it ideal for battery-operated devices and power-sensitive applications.
  • High Voltage Capabilities: With a collector-emitter voltage (Vceo) of up to 45V, it can handle moderate voltage applications with ease.
  • High Gain Bandwidth Product: It offers excellent frequency response with a transition frequency (fT) typically at 100 MHz, which is suitable for amplification of high-frequency signals.
  • Low Noise: The BCW33R exhibits low noise characteristics, making it an excellent choice for audio amplifiers and signal processing circuits where maintaining signal integrity is crucial.
  • Thermal Performance: The SOT-23 package enhances thermal performance and contributes to the reliability of the device under varying operating conditions.

Applications

The BCW33R's characteristics make it a versatile component for various applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers and preamplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Portable and wearable electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCW33R is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for every unit. Whether for commercial, industrial, or consumer applications, the BCW33R from NXP provides designers with a dependable and efficient solution for their small-signal amplification needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6251 $59.6259
22+ $5.4354 $119.5788
33+ $5.2656 $173.7648
46+ $5.0959 $234.4114
59+ $4.9261 $290.6399
79+ $4.4167 $348.9193
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess