ON Semiconductor 2SC4396 Transistor Overview
The ON Semiconductor 2SC4396 is a high-performance NPN bipolar junction transistor (BJT) designed for audio frequency power amplifier applications. This semiconductor device is well-known for its reliability and efficiency, making it an ideal choice for a wide range of electronic circuits. The 2SC4396 is engineered to deliver high-speed switching performance and is characterized by its high current capacity and low saturation voltage.
Key Features of 2SC4396
- High Current Capacity: The 2SC4396 is capable of handling high levels of current, which is essential for driving larger loads in power amplification applications.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which means it can operate at lower power losses and improve overall circuit efficiency.
- Excellent Gain Linearity: This transistor provides excellent gain linearity, which is crucial for maintaining signal fidelity in audio applications.
- Robust Construction: Built to withstand tough conditions, the 2SC4396 is designed for long-term reliability and stability.
Applications
The 2SC4396 is suitable for a variety of applications, particularly in the audio industry where high-quality sound and stable performance are required. Its common applications include:
- Audio frequency power amplifiers
- High-fidelity audio systems
- Professional audio equipment
- Public address systems
Electrical Characteristics
Some of the key electrical characteristics of the 2SC4396 include a collector-base voltage (VCBO) of 140V, collector-emitter voltage (VCEO) of 140V, and emitter-base voltage (VEBO) of 5V. It can handle a collector current (IC) of up to 10A and has a power dissipation (PC) of 100W, ensuring it can cope with high power demands.
Conclusion
ON Semiconductor's 2SC4396 transistor is a robust and high-performing component that is well-suited for audio amplification and other high-power applications. Its ability to operate with high efficiency and stability makes it a preferred choice for professionals seeking quality and reliability in their electronic designs. The 2SC4396 continues to be a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions.