EN
  • EN
  • DE

BCW61B

Part No BCW61B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP general purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152438-BCW61B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCW61B CAD Model

Description

Introducing the NXP BCW61B: A High-Performance Bipolar Transistor

Discover the robust and versatile BCW61B, a small-signal bipolar transistor proudly presented by NXP Semiconductors. This component is expertly designed to cater to a wide range of electronic applications, emphasizing efficiency and reliability. The BCW61B is an ideal choice for designers looking to enhance their circuit designs with a transistor that offers excellent performance in a compact package.

Key Features:

  • Transistor Type: The BCW61B is a PNP bipolar junction transistor (BJT), which is well-suited for applications requiring a robust device for switching and amplification purposes.
  • High Current Gain: With a high current gain (hFE) bandwidth product, this transistor is capable of delivering the amplification needed for demanding applications.
  • Low Voltage Operations: The BCW61B operates at low voltages, making it an excellent choice for portable and low-power applications.
  • Miniature Package: Encased in a small SOT-323 package, the BCW61B is designed for space-constrained applications, offering high performance without occupying significant board space.
  • Energy Efficient: Its energy-efficient design ensures minimal power loss, contributing to the overall efficiency of the electronic system.
  • Robustness: NXP's commitment to quality means the BCW61B is built to withstand the rigors of daily operation, ensuring a long operational life and stability across various conditions.

Applications:

The versatility of the BCW61B allows it to be utilized in a plethora of applications, ranging from signal processing to power management. It is particularly well-suited for:

  • General-purpose switching and amplification
  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Low-power consumption devices
  • Portable electronics
  • Telecommunication systems

Why Choose the NXP BCW61B?

When you select the BCW61B for your design, you're choosing a component that brings together NXP's longstanding reputation for quality with cutting-edge transistor technology. Whether you're working on consumer electronics, industrial controls, or telecommunications, the BCW61B offers a balanced performance that can help elevate your product's capabilities. Its small footprint, combined with its efficient and reliable operation, makes it a smart and practical choice for a broad spectrum of electronic applications.

Trust in the BCW61B to deliver consistent performance and help you achieve the design excellence that NXP Semiconductors is known for.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287,600 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess