The BCX51.115 is a cutting-edge, small-signal PNP bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This transistor is part of NXP's BCX51 series, known for their high efficiency and reliability. The BCX51.115 is particularly suitable for applications requiring amplification and switching at moderate voltages and currents.
Key Features
- High Current Capacity: The BCX51.115 is capable of handling continuous collector currents up to 1 A, making it suitable for driving moderate loads in electronic circuits.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- High Power Dissipation: With a power dissipation of 1.25 W, this transistor can handle relatively high levels of power, which is beneficial for a wide range of applications.
- Wide Operating Temperature Range: The BCX51.115 can operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The versatility of the BCX51.115 makes it an excellent choice for various applications. It's commonly used in:
- Linear amplification and switching in audio devices.
- Signal processing in communication equipment.
- Power management circuits in portable electronics.
- Driver stages in high-fidelity amplifiers and sound systems.
- Control circuits in industrial automation systems.
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
45 V |
| Collector Current (Ic) |
1 A |
| Power Dissipation (Pd) |
1.25 W |
| DC Current Gain (hFE) |
40 to 250 |
| Operating Temperature Range |
-65°C to +150°C |
Package and Availability
The BCX51.115 is available in a SOT-89 surface-mount package, which is suitable for automated assembly processes and saves valuable space on printed circuit boards (PCBs). For pricing, availability, and additional information, please contact NXP Semiconductors or an authorized distributor.