EN
  • EN
  • DE
  • IT

BCX55-16+115

Part No BCX55-16+115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234052-BCX55-16+115
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Family Name BCX55-16,115
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCX55-16+115 CAD Model

Description

The BCX55-16+115 is a high-performance, versatile NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed to meet a wide range of requirements for general-purpose amplification and switching applications. This device is a testament to NXP's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High Current Capability: The BCX55-16+115 is capable of handling continuous collector currents up to 1 A, making it suitable for driving moderate loads.
  • Low Voltage Operation: Operating at a collector-emitter voltage (V<sub>CEO) of 60 V, this transistor can be used in low to medium voltage applications with efficiency.
  • High Power Dissipation: With a power dissipation of 1.5 W, this product can withstand significant energy without compromising performance, ensuring reliability in various circuits.
  • High Gain Bandwidth Product: It features a transition frequency (f<sub>T) of 100 MHz, providing a good frequency response for amplification purposes.

Applications

The BCX55-16+115 is ideal for a broad spectrum of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi equipment
  • Power management in portable devices

Package and Quality

This transistor is offered in a compact SOT-89 surface-mount package, which is not only space-efficient but also conducive to automated assembly processes, thereby reducing manufacturing costs and time. NXP's commitment to quality is evident in the BCX55-16+115, which is manufactured to the highest standards, ensuring both performance and durability.

Environmental and Regulatory Compliance

Aligned with global environmental standards, the BCX55-16+115 complies with RoHS directives, making it a suitable choice for eco-conscious applications. Additionally, it adheres to industry-standard regulations, ensuring a broad acceptance in markets worldwide.

In summary, the BCX55-16+115 from NXP is a reliable and efficient choice for designers and engineers looking for a general-purpose NPN transistor with robust features and a flexible range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess