EN
  • EN
  • DE

BF1109WR,115

Part No BF1109WR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 11V 30MA CMPAK-4  /  RF Mosfet N-Channel Dual Gate 9 V 800MHz 20dB CMPAK-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type N-Channel Dual Gate
Frequency 800MHz
Gain 20dB
Voltage - Test 9 V
Current Rating (Amps) 30mA
Noise Figure 1.5dB
Voltage - Rated 11 V
Package / Case SC-82A, SOT-343
Supplier Device Package CMPAK-4
Base Product Number BF110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BF1109WR115,954-BF1109WR115,BF1109WR T/R-ND,934050280115,NXPNXPBF1109WR,115,BF1109WR T/R,2156-BF1109WR115-NXTR
Standard Package 3,000
Win Source Part Number 1049082-BF1109WR,115
Ultra Librarian 3D Model Ultra Librarian BF1109WR,115 CAD Model

Description

Product Overview: BF1109WR,115

The BF1109WR,115 is a cutting-edge RF MOSFET transistor developed by NXP Semiconductors, a leader in the field of high-performance semiconductor components. This product is part of NXP's extensive portfolio designed to meet the demands of advanced radio frequency (RF) applications. The BF1109WR,115 is specifically engineered to deliver exceptional performance in a wide range of RF circuits and systems.

Key Features

  • Dual-gate MOSFET Technology: The BF1109WR,115 incorporates dual-gate MOSFET technology, which allows for high gain and low noise figures, making it ideal for high-frequency applications.
  • High-Frequency Performance: This MOSFET is designed to operate effectively at high frequencies, with a transition frequency (fT) of 7 GHz, ensuring suitability for VHF and UHF applications.
  • Low Noise Figure: With a low noise figure, the BF1109WR,115 provides excellent signal-to-noise ratio, which is crucial for sensitive RF amplification tasks.
  • Integrated ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding the transistor from potential damage due to static electricity, enhancing its reliability and longevity.
  • SOT-343R Package: The compact SOT-343R package allows for efficient use of PCB space, making it suitable for space-constrained applications.

Applications

The BF1109WR,115 is versatile and can be used in a variety of RF applications, including:

  • RF front-end amplifiers in telecommunication systems
  • Low-noise input stages for satellite receivers
  • VHF and UHF amplifiers in broadcast equipment
  • Oscillators and mixers in high-frequency circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BF1109WR,115 is manufactured with strict quality control processes, ensuring that each transistor meets the high standards expected by RF engineers and designers. The robust design and integrated protection features of the BF1109WR,115 make it a reliable choice for demanding RF environments.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess