EN
  • EN
  • DE

BF1203,115

Part No BF1203,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 10V 400MHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 27dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1dB
Current - Test 15mA
Voltage Rating 10V
Case / Package 6-TSSOP
Win Source Part Number 098887-BF1203,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1203,115 CAD Model

Description

The NXP BF1203,115 is a state-of-the-art RF MOSFET transistor designed to deliver high performance in a compact package. This product is ideal for a wide range of applications, including but not limited to, high-frequency wireless communication systems, RF power amplifiers, and various RF circuit designs. With NXP's reputation for quality and reliability, the BF1203,115 is a great choice for engineers and designers looking for a robust transistor with superior performance.

Key Features

  • High-Frequency Operation: The BF1203,115 is optimized for high-frequency applications, ensuring efficient operation in the GHz range.
  • Low Noise Figure: With a low noise figure, this transistor provides clear signal amplification, making it suitable for sensitive RF applications.
  • Dual Gate Configuration: The dual-gate design allows for better control and flexibility in RF and mixer applications.
  • Enhanced Gain: High gain levels are achievable, providing strong signal amplification for various uses.
  • Small-Signal Transistor: Although compact, the BF1203,115 is capable of handling small signal operations with ease, maintaining signal integrity.

Applications

  • Wireless Communication Systems
  • RF Power Amplifiers
  • Low-Noise Amplifiers
  • Mixer Circuits
  • Oscillator Circuits

Product Specifications

The BF1203,115 is housed in a SOT-23 package, known for its small footprint and suitability for high-density PCB layouts. It operates with a supply voltage that is compatible with common RF design standards, ensuring easy integration into existing systems. The transistor's thermal performance is optimized for reliability under varying operating conditions, and it is designed to meet the rigorous demands of continuous RF operation.

Quality and Support

NXP is committed to providing high-quality products and the BF1203,115 is no exception. Customers can expect robust support and comprehensive technical documentation, including datasheets, application notes, and design guides to facilitate the integration of this transistor into their projects.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess