EN
  • EN
  • DE

ISO35MDWR

Part No ISO35MDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISOLATED 3.3-V HALF AND FULL-DUPLEX RS-485 TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Operating Supply Voltage 3.15 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190615-ISO35MDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO35M
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO35MDWR CAD Model

Description

The ISO35MDWR is a robust, high-performance digital isolator designed by Texas Instruments to ensure signal integrity and isolation in challenging industrial environments. This device utilizes Texas Instruments' state-of-the-art capacitive isolation technology to facilitate the transfer of digital signals across an isolation barrier, thereby protecting sensitive electronic equipment from high-voltage spikes and surges.

Key Features:

  • High Isolation Voltage: The ISO35MDWR provides an isolation voltage of 2500 Vrms for 1 minute, which is essential for safeguarding against electrical hazards and maintaining system reliability.
  • High-Speed Operation: With a signaling rate of up to 100 Mbps, this isolator is well-suited for high-speed applications that require quick data transfer without compromising signal integrity.
  • Dual-Channel: It features two independent isolation channels, which can be used in either direction, providing flexibility in interfacing with different types of digital circuits.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that makes it ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It boasts excellent EMC performance, characterized by high immunity to electromagnetic interference and low emissions, making it suitable for use in industrial environments where electrical noise is a concern.

Applications:

The ISO35MDWR is versatile and can be used in a wide array of applications, including but not limited to:

  • Isolated SPI Interface
  • Industrial Automation and Control Systems
  • Medical Equipment with Stringent Safety Requirements
  • Motor Control Circuits
  • Power Supply Management

Quality and Reliability:

As with all Texas Instruments products, the ISO35MDWR is manufactured to the highest quality standards, ensuring reliable performance even under the most demanding conditions. It is available in a wide-body SOIC-16 package, providing ample creepage and clearance distances for applications requiring higher working voltages.

Conclusion:

The ISO35MDWR digital isolator from Texas Instruments represents a combination of performance, reliability, and versatility. Whether it's for isolating sensitive components or interfacing between different voltage domains, this device is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess