EN
  • EN
  • DE

BF4184

Part No BF4184
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 234853-BF4184
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF4184 CAD Model

Description

The BF4184 from NXP Semiconductors is a state-of-the-art electronic component designed to meet the rigorous demands of modern electronic systems. This product is known for its reliability, efficiency, and high performance in various applications. As a leading product from NXP, a trusted name in the semiconductor industry, the BF4184 is a testament to the company's commitment to innovation and quality.

Key Features

  • High Precision: The BF4184 delivers precise electrical characteristics that ensure stable and accurate performance across a range of operating conditions.
  • Durability: Built to withstand harsh environments, this product is suitable for use in industrial and automotive applications where reliability is paramount.
  • Power Efficiency: With a design focused on minimizing power consumption, the BF4184 helps to extend battery life in portable devices and reduces energy costs in stationary applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the BF4184 offers enhanced functionality that can drive innovation in your products.

Applications

The versatility of the BF4184 makes it an ideal choice for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

To ensure that the BF4184 integrates seamlessly into your design, it comes with comprehensive technical specifications. These include detailed electrical characteristics, pin configurations, packaging information, and thermal properties. For in-depth technical data, NXP provides full datasheets and application notes upon request.

Quality and Support

NXP stands behind the BF4184 with robust quality assurance processes and a commitment to customer support. When you choose this product, you gain access to NXP's global network of technical support and expertise, ensuring that you can maximize the potential of the BF4184 in your applications.

Whether you are developing cutting-edge technology or looking for a reliable component for established products, the BF4184 from NXP is a choice that can help you achieve your goals with confidence.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess