EN
  • EN
  • DE

BF720

Part No BF720
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN high-voltage transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153110-BF720
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF720 CAD Model

Description

Introducing the NXP BF720 Transistor

The NXP BF720 is a high-performance, surface-mountable PNP Silicon Transistor that is a part of NXP Semiconductors' extensive portfolio of bipolar junction transistors. This device is specifically designed to meet the rigorous demands of today's advanced electronic circuits, providing a perfect solution for applications requiring efficient amplification and switching.

Key Features:

  • High Current Capability: The BF720 is capable of handling continuous collector currents up to 500 mA, making it suitable for moderate power applications.
  • Low Voltage Operations: With a collector-emitter voltage (VCEO) of 20 V, it can comfortably operate in low-voltage circuits, which is ideal for battery-operated devices.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 140 MHz, ensuring good amplification characteristics for high-frequency signals.
  • Surface-Mount Package: Enclosed in a small SOT23 package, the BF720 is designed for space-saving PCB designs and is well-suited for automated assembly processes.

Applications:

The NXP BF720 is versatile and can be used in a variety of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Driver Stages in Hi-Fi Equipment
  • General Purpose Amplification

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the BF720 is no exception. It is manufactured to the highest standards to ensure reliable operation even under strenuous conditions. The device also meets or exceeds industry standards for performance and reliability.

Conclusion:

Whether you are designing consumer electronics, communication devices, or audio systems, the NXP BF720 transistor offers the performance and reliability you need. Its combination of high current capability, low voltage operation, and high-frequency response makes it an excellent choice for designers looking to optimize their circuits for efficiency and compactness.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3578 $50.0920
345+ $0.2936 $101.2920
530+ $0.2844 $150.7320
730+ $0.2752 $200.8960
940+ $0.2661 $250.1340
1,260+ $0.2385 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess