EN
  • EN
  • DE

BF996S,215

Part No BF996S,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 30MA SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Gain 25dB
Voltage - Test 15V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 20V
Case / Package SOT-143B
Win Source Part Number 113866-BF996S,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF996S,215 CAD Model

Description

The BF996S,215 is a state-of-the-art RF MOSFET transistor designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This product is specifically engineered to meet the high demands of modern radio frequency applications. The BF996S,215 is housed in an SOT143B surface-mount package, making it suitable for compact designs and mass-produced electronics.

Key Features

  • High-Frequency Performance: The BF996S,215 operates at a high frequency, making it ideal for VHF and UHF applications. It can be used in various RF circuits, including oscillators and mixers, providing excellent signal amplification and processing capabilities.
  • Low Noise Figure: With its low noise figure, this MOSFET transistor ensures a clean signal amplification, which is crucial for maintaining the integrity of the transmitted or received signals in communication systems.
  • Dual-Gate MOSFET: The dual-gate design allows for better control and stability of the amplification process. It also enables the implementation of advanced circuit techniques to further optimize performance.
  • High Gain: The BF996S,215 offers a high forward transconductance, which translates to a high gain when used in RF amplifiers. This makes it a powerful component for boosting signal strength.
  • Energy Efficiency: NXP's commitment to energy efficiency is reflected in this transistor, which operates with low power consumption while maintaining high performance.

Applications

The versatility of the BF996S,215 allows it to be used in a wide range of applications. It is particularly suitable for:

  • High-frequency RF amplifiers
  • Mixers and oscillators in VHF and UHF bands
  • Television tuners and professional communications equipment
  • Satellite receiver systems
  • Other RF signal processing tasks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BF996S,215 is no exception. It is built with high-quality materials and tested rigorously to ensure it meets the company's stringent standards. Customers can trust this product to perform consistently over time, even in demanding conditions.

Conclusion

The BF996S,215 from NXP Semiconductors is a powerful and reliable component for any RF application requiring high-frequency performance, low noise, and high gain. Its energy-efficient design and robust construction make it an excellent choice for engineers and designers looking to create high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess