EN
  • EN
  • DE

BFG198,115

Part No BFG198,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 10V 8GHZ SC73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 40 @ 50mA, 5V
Maximum Current Collector 100mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 100002-BFG198,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG198,115 CAD Model

Description

Product Overview: BFG198,115

The BFG198,115 from NXP Semiconductors is a high-performance, silicon NPN bipolar junction transistor (BJT) specifically designed for a wide range of high-frequency applications. It is particularly suited for use in mobile communications, satellite TV receivers, GPS systems, and various other RF circuits. This transistor is known for its excellent gain characteristics and high efficiency, making it a reliable choice for designers looking to optimize their RF signal chains.

Key Features

  • High Transition Frequency (fT): The BFG198,115 boasts a high transition frequency, which ensures that it can handle applications operating at microwave frequencies.
  • Low Noise Figure: With its low noise figure, this product delivers clear signal amplification, which is crucial for high-fidelity and sensitive communication systems.
  • High Power Gain: Its high power gain enables the device to amplify RF signals effectively while maintaining signal integrity.
  • Robustness: The transistor is designed to withstand tough conditions, making it suitable for both commercial and military applications.

Applications

  • Mobile communications
  • Satellite TV receivers
  • Global Positioning Systems (GPS)
  • RF amplifiers and oscillators
  • Wireless LANs

Technical Specifications

The BFG198,115 operates within a voltage range that is ideal for VHF and UHF applications. It is packaged in a SOT223, which is a plastic, surface-mounted, medium power package with four leads. This packaging allows for efficient heat dissipation and is compatible with high-volume, automated assembly lines.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG198,115 is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by industry professionals. With its robust design and proven performance, the BFG198,115 is an excellent choice for those seeking a reliable component for their high-frequency applications.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess