EN
  • EN
  • DE

BFG25AW

Part No BFG25AW
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN 5 GHz wideband transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153168-BFG25AW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG25AW CAD Model

Description

The NXP BFG25AW is a cutting-edge RF power transistor designed for high-performance applications. This compact and efficient device is part of NXP's extensive portfolio of radio frequency products, and it stands out for its reliability and versatility. The BFG25AW is particularly well-suited for applications in the VHF and UHF frequency ranges, making it an ideal choice for broadcast transmitters, RF energy applications, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The BFG25AW operates effectively over a broad frequency range, ensuring flexibility across various RF applications.
  • High Gain: It provides a high gain level, which translates to excellent signal amplification, essential for clear and powerful transmissions.
  • Efficiency: This transistor is designed for efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of the device.
  • Robustness: The BFG25AW is built to withstand tough conditions, ensuring consistent performance even in challenging environments.
  • Integration: Its compact size allows for easy integration into existing systems without the need for significant modifications.

Applications

The versatility of the BFG25AW makes it suitable for a wide range of applications. It is commonly used in:

  • Professional and commercial radio equipment
  • Broadcast transmitters
  • RF energy and heating applications
  • ISM band applications
  • Portable and mobile communications

Technical Specifications

Some of the key technical specifications of the BFG25AW include:

  • Supply Voltage: Specified by design
  • Output Power: Optimized for medium power applications
  • Operating Temperature Range: Designed to operate over a wide temperature range

In summary, the NXP BFG25AW is an exceptional RF power transistor that offers high performance, efficiency, and flexibility. Its robust design and broad frequency range make it an excellent choice for designers and engineers looking for a reliable solution for their RF applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess