EN
  • EN
  • DE

PMD4003K

Part No PMD4003K
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER SC-59A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Base-Emitter Diode
Applications Gate Driver
Voltage Rating 40V
Current Rating 1A
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 210185-PMD4003K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD4003K CAD Model

Description

NXP PMD4003K Product Overview

The NXP PMD4003K is a state-of-the-art integrated circuit designed for the precise and efficient control of brushless DC (BLDC) motors. This advanced motor driver is part of NXP's broad portfolio of high-performance semiconductor solutions, tailored to meet the demands of modern industrial, automotive, and consumer applications where reliable and efficient motor control is paramount.

Key Features

  • High Integration: The PMD4003K integrates multiple functions into a single chip, which simplifies design, reduces board space, and enhances reliability.
  • Wide Voltage Range: Operating over a wide voltage range, this driver is versatile and suitable for a variety of BLDC motor applications.
  • Advanced Control Algorithms: It supports sophisticated control algorithms that ensure smooth and efficient operation of the motor, reducing energy consumption and improving performance.

Applications

The PMD4003K's versatility makes it ideal for an array of applications, including but not limited to:

  • Automotive systems such as power steering, HVAC fans, and electric pumps
  • Industrial automation, including conveyor belts and robotic arms
  • Consumer electronics, particularly in drones and small electric fans

Technical Specifications

With its robust design, the PMD4003K offers a comprehensive set of technical specifications that ensure it meets the rigorous requirements of various applications:

  • Efficient power management for reduced thermal footprint
  • Protection features such as overcurrent, overtemperature, and undervoltage lockout
  • Diagnostic capabilities for system monitoring and fault detection

Design Support

NXP provides extensive design support for the PMD4003K, including reference designs, application notes, and technical documentation to facilitate rapid development and deployment. Engineers can leverage NXP's design resources to optimize the PMD4003K for their specific application needs.

With its combination of integration, performance, and support, the NXP PMD4003K motor driver is a compelling solution for designers looking to enhance the efficiency and reliability of their motor control systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess