EN
  • EN
  • DE

ALD910025SAL

Part No ALD910025SAL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - Special Purpose
Description MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Advanced Linear Devices Inc.
Series SAB™
Package Tube
Transistor Type 2 N-Channel (Dual)
Applications Supercapacitor Auto Balancing
Voltage - Rated 10.6V
Current Rating (Amps) 80mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ALD910025
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
California Prop 65 Warning Information
Win Source Part Number 1340622-ALD910025SAL
Ultra Librarian 3D Model Ultra Librarian ALD910025SAL CAD Model

Description

The ALD910025SAL is a dual N-Channel transistor from the SAB™ series.

  • Voltage - Rated: 10.6V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC
  • Application: Supercapacitor Auto Balancing
  • Package: Tube
  • Standard Package: 50
  • Current - Continuous Drain (Id) @ 25°C: 80mA
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • HTSUS: 8541.21.0095
  • Base Product Number: ALD910025
  • Manufacturer: Advanced Linear Devices Inc.
  • Warning: California Prop 65

You May Also Be Interested in

NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess