EN
  • EN
  • DE

BFG31,115

Part No BFG31,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PNP 10V 5GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 25 @ 70mA, 10V
Maximum Current Collector 100mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 112169-BFG31,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG31,115 CAD Model

Description

The NXP BFG31,115 is a state-of-the-art silicon NPN bipolar junction transistor designed for high-performance applications across various industries. This versatile component is optimized for high-frequency operations, making it an ideal choice for RF signal amplification and switching applications.

Key Features

  • High Transition Frequency: With a transition frequency (fT) of 7 GHz, the BFG31,115 allows for efficient operation in VHF and UHF ranges, making it suitable for a broad spectrum of RF applications.
  • Low Noise Figure: The low noise figure of this transistor ensures a clean amplification of RF signals, which is critical for high-fidelity communication systems and sensitive instrumentation.
  • High Power Gain: The BFG31,115 boasts a high power gain, which translates to robust signal amplification capabilities without the need for additional stages.
  • Excellent Linearity: Linearity is a critical factor in maintaining signal integrity, and the BFG31,115 offers excellent linearity, ensuring minimal distortion in amplified signals.

Applications

The BFG31,115 transistor finds its applications in a multitude of sectors due to its high-frequency performance and reliability. It is commonly used in:

  • Wireless communication systems such as GSM, GPS, and LTE networks
  • Cable television amplifiers and CATV systems
  • RFID readers and IoT devices
  • Professional radio equipment
  • High-frequency instrumentation and measurement devices

Product Specifications

Parameter Value Package SOT143B Configuration Single Collector-Emitter Voltage (Vceo) 15 V Collector Current (Ic) 30 mA Power Dissipation (Pd) 300 mW Operating Temperature Range -65°C to +150°C

With its robust design and superior electrical characteristics, the NXP BFG31,115 is a go-to transistor for designers looking to enhance the performance of their high-frequency circuits.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess