EN
  • EN
  • DE

BFG310/XR,215

Part No BFG310/XR,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 4.5V 18GHZ SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 14GHz
Noise Figure (dB Typ @ f) 1dB @ 2GHz
Gain 18dB
Maximum Power Dissipation 60mW
Typical Gain (hFE) (Min) 60 @ 5mA, 3V
Maximum Current Collector 10mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143R
Win Source Part Number 1023223-BFG310/XR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG310/XR,215 CAD Model

Description

The BFG310/XR,215 is a state-of-the-art NPN Silicon RF Transistor manufactured by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the needs of high-performance RF signal amplification applications. It is a perfect choice for a wide range of applications, including but not limited to, mobile communications, satellite TV receivers, GPS systems, and various other RF circuits.

Key Features

  • High Transition Frequency (fT): With a high transition frequency, this transistor is capable of operating at high speeds, making it suitable for high-frequency signal processing.
  • Low Noise Figure: The BFG310/XR,215 boasts a low noise figure, which ensures minimal signal distortion and makes it ideal for sensitive RF amplification tasks.
  • High Power Gain: It offers high power gain, which allows for significant signal amplification, increasing the overall efficiency of RF communication systems.
  • Robustness: Constructed with NXP's proven silicon technology, the BFG310/XR,215 is robust and reliable, capable of withstanding tough operating conditions without performance degradation.
  • Surface-Mount Package: The transistor comes in a compact surface-mount package (SOT89), which is suitable for automated assembly processes and saves valuable board space.

Applications

The versatility of the BFG310/XR,215 makes it an excellent choice for a variety of RF applications. It is commonly used in:

  • Low-noise input stages in RF signal processing chains
  • High-frequency oscillators and mixers
  • Driver stages in high-power amplifiers
  • Telecommunication infrastructure such as base stations and repeaters

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (Vceo) 12 V Collector Current (Ic) 60 mA Power Dissipation (Pd) 500 mW DC Current Gain (hFE) Minimum 40 at 10 mA, 5 V

The BFG310/XR,215 transistor is a testament to NXP's commitment to providing high-quality components that enhance the performance and reliability of RF systems. With its exceptional features and robust design, it stands out as a superior choice for designers looking to optimize their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess