Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153182-BFG520
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG520 CAD Model

Description

The NXP BFG520 is a high-performance, NPN bipolar transistor tailored for the demanding requirements of today's RF front-end applications. This versatile transistor is designed to provide excellent linearity and low noise figures, making it an ideal choice for a wide range of wireless communications systems.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of 9 GHz, the BFG520 offers superior performance for high-speed signal processing.
  • Low Noise Figure: The device boasts a very low noise figure, typically 1.3 dB at 900 MHz, which is essential for maintaining signal clarity in communication systems.
  • High Gain: It delivers high power gain, ensuring robust amplification of RF signals for improved range and reliability of wireless communications.
  • Wide Voltage Range: The BFG520 operates over a wide range of voltages, making it a flexible choice for various circuit designs.
  • Miniature Package: Encased in a small SOT143B surface-mount package, the BFG520 saves valuable board space while providing excellent thermal performance.

Applications

The BFG520 is well-suited for a variety of applications, including:

  • Low-noise RF amplifiers
  • Oscillator circuits
  • Mixers
  • IF amplifiers in TV and VCR tuners
  • Mobile and cordless telephones
  • PCS systems
  • Other wireless communications systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG520 is no exception. It is manufactured using NXP's advanced silicon technology, which ensures consistent performance and durability across various environmental conditions.

Whether you're developing cutting-edge communication technology or looking to enhance existing designs, the NXP BFG520 offers the performance and reliability you need to succeed.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use
Lowest to €2.2061
ECAD model for BCR12KM-12LA
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to €98.2617
ECAD model for EP610SC-30
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to €1.6012
ECAD model for CD74HC597E
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to €0.3594
ECAD model for BYV32EB
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to €3.6522
ECAD model for DS90CF581MTD
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to €3.1823
ECAD model for ESI-7SGL2.140G02-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ €0.4474 €51.4534
280+ €0.3671 €102.8006
430+ €0.3557 €152.9522
595+ €0.3442 €204.7811
765+ €0.3327 €254.5368
1,025+ €0.2983 €305.7686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention