EN
  • EN
  • DE

BFG520W/X,115

Part No BFG520W/X,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 70MA 15V 9GHZ SOT343N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 2.1dB @ 900MHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 60 @ 20mA, 6V
Maximum Current Collector 70mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 096938-BFG520W/X,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG520W/X,115 CAD Model

Description

The BFG520W/X,115, manufactured by NXP Semiconductors, is a high-performance NPN bipolar transistor specifically designed for application in RF front-end circuits. This device is particularly well-suited for mobile communications due to its low noise figure, high gain, and wide bandwidth capabilities. It is a preferred choice for engineers and designers looking for a reliable and efficient transistor for high-frequency operations.

Key Features

  • High Transition Frequency (fT): The BFG520W/X,115 boasts a high transition frequency which enables it to perform exceptionally well at high frequencies, making it ideal for RF amplification and mixing applications.
  • Low Noise Figure: With its low noise figure, this transistor ensures a clear signal with minimal interference, which is critical for high-quality communication systems.
  • Wideband Performance: The device is designed to operate over a broad frequency range, providing versatility and reliability for various RF applications.
  • High Power Gain: The high power gain of the BFG520W/X,115 allows for increased signal strength, which is essential for long-range communication and efficient signal processing.
  • Surface-Mount Package: The transistor comes in a small SOT343 package, which is suitable for surface-mount technology (SMT), allowing for higher packing densities and reduced board space requirements.

Applications

The BFG520W/X,115 is commonly used in a range of applications, including but not limited to:

  • Mobile and portable communication devices
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers (LNA) for RF sections of television tuners
  • Wireless LAN and Bluetooth systems
  • General-purpose RF amplifying or mixing circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG520W/X,115 is no exception. This product is built to meet the high standards expected of NXP's components, ensuring stable performance and longevity in demanding electronic environments.

Ordering Information

The BFG520W/X,115 is available for order through NXP's extensive distribution network. For detailed ordering and pricing information, or to request samples, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess