EN
  • EN
  • DE

BFG540W/X,115

Part No BFG540W/X,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS WIDEBAND 9GHZ SOT-343 15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.4dB @ 900MHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 100 @ 40mA, 8V
Maximum Current Collector 120mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package CMPAK-4
Win Source Part Number 1023226-BFG540W/X,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian BFG540W/X,115 CAD Model

Description

Product Overview: NXP BFG540W/X,115

The NXP BFG540W/X,115 is a high-performance, silicon NPN bipolar transistor that comes in a compact SOT343 package. This product is meticulously designed to meet the rigorous demands of RF front-end applications. With its exceptional features, the BFG540W/X,115 is an ideal choice for a wide range of applications, including but not limited to wireless communication systems, satellite TV receivers, GPS devices, and various other RF circuits.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of 25 GHz, the BFG540W/X,115 ensures high-speed operation, making it suitable for high-frequency signal amplification.
  • Low Noise Figure: The low noise figure of this transistor makes it highly effective for applications where signal clarity is paramount, reducing the overall system noise and improving performance.
  • Excellent Gain Performance: It offers a high maximum power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Robust Maximum Ratings: The device can handle a maximum collector current of 25 mA and a maximum collector-base voltage of 15 V, providing a good safety margin for various circuit designs.
  • Efficient Power Management: With a maximum total power dissipation of 250 mW, the BFG540W/X,115 is designed for efficient power usage, which is crucial in battery-powered or energy-sensitive applications.

Applications

The versatility of the BFG540W/X,115 makes it suitable for a diverse set of applications. It is commonly used in RF amplifiers, oscillators, and mixers. Its high-frequency performance also makes it a perfect fit for VHF and UHF applications, including FM radio, digital TV, and broadband communications. Designers and engineers favor this transistor for its reliability and excellent performance in signal processing tasks where maintaining signal integrity is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG540W/X,115 is no exception. Manufactured with precision, this product is designed to meet the highest industry standards, ensuring stable performance and longevity in a wide range of environmental conditions. Whether for commercial or industrial use, the BFG540W/X,115 is a testament to NXP's dedication to delivering superior RF components.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess