EN
  • EN
  • DE

BFG541,115

Part No BFG541,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 9GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.4dB @ 900MHz
Maximum Power Dissipation 650mW
Typical Gain (hFE) (Min) 60 @ 40mA, 8V
Maximum Current Collector 120mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 102173-BFG541,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG541,115 CAD Model

Description

The BFG541,115 by NXP Semiconductors is a high-performance, NPN bipolar transistor specifically designed for a wide range of RF applications. This device is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its exceptional gain and efficiency, the BFG541,115 is an ideal choice for high-frequency operations.

Key Features

  • Frequency Performance: The BFG541,115 operates at a transition frequency (fT) of 9 GHz, making it suitable for high-speed and high-frequency applications.
  • Power Gain: It offers a high power gain, typically 21 dB at 1 GHz, ensuring strong signal amplification.
  • Low Noise Figure: With a low noise figure of approximately 1.2 dB at 1 GHz, the transistor provides clear signal amplification with minimal distortion.
  • High Maximum Ratings: The device can handle a collector current of up to 60 mA and a collector-emitter voltage of 12 V, supporting robust operation in demanding conditions.
  • SOT143B Package: Enclosed in a compact SOT143B surface-mount package, the BFG541,115 is designed for space-saving installation without compromising performance.

Applications

The versatility of the BFG541,115 allows it to be used in a variety of RF applications, including:

  • Wireless communication systems
  • RF power amplifiers
  • Low-noise amplifiers for receivers
  • Oscillator circuits
  • Mixers and modulators

Quality and Reliability

NXP Semiconductors ensures that the BFG541,115 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, ensuring that it performs to its specifications under a variety of conditions. This reliability, coupled with NXP's support and expertise, makes the BFG541,115 a trusted component for engineers and designers looking to create high-performance RF systems.

Whether you're designing for commercial telecommunications, industrial RF applications, or sophisticated amateur radio setups, the BFG541,115 offers the performance and reliability that modern RF systems demand.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2984 $58.1880
415+ $0.2792 $115.8680
645+ $0.2696 $173.8920
925+ $0.2503 $231.5275
1,200+ $0.2407 $288.8400
1,500+ $0.2310 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess