EN
  • EN
  • DE

BFG97,115

Part No BFG97,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 5.5GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5.5GHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 25 @ 70mA, 10V
Maximum Current Collector 100mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 110214-BFG97,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG97,115 CAD Model

Description

Introducing Product BFG97,115 from NXP Semiconductors

NXP Semiconductors, a renowned leader in the electronics industry, presents the BFG97,115 – a cutting-edge, high-performance NPN bipolar transistor that is designed to meet the rigorous demands of modern RF amplification applications. This transistor is a testament to NXP's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features of the BFG97,115

  • High Frequency Operation: With a transition frequency (fT) of 12 GHz, the BFG97,115 is optimized for high-speed switching and RF amplification, making it ideal for a wide range of applications in telecommunications and other high-frequency circuits.
  • Low Noise Figure: The device boasts a low noise figure, which ensures clear signal amplification with minimal distortion, crucial for sensitive communication systems and signal processing units.
  • High Power Gain: The transistor provides a high power gain, which enables it to amplify weak signals effectively without compromising on power efficiency.
  • Robust Design: Encased in a durable SOT223 package, the BFG97,115 is built to withstand the rigors of challenging environments, ensuring long-term reliability and stability in your applications.
  • Lead-Free and RoHS Compliant: NXP's dedication to environmental responsibility is evident in the BFG97,115's lead-free and RoHS-compliant design, aligning with global standards for reducing hazardous substances in electronics.

Applications

The versatility of the BFG97,115 allows it to be used in a variety of applications, including:

  • RF amplifiers in mobile communications
  • GPS systems
  • Wireless LANs and broadband networks
  • RFID readers
  • Test and measurement equipment

Whether you are designing sophisticated communication systems or developing high-frequency consumer electronics, the NXP BFG97,115 provides the performance and reliability you need. Its advanced features and robust design make it an excellent choice for engineers and designers looking for a high-quality component that won't compromise on performance.

Choose NXP's BFG97,115 for your next project and experience the difference that a high-quality RF transistor can make in the efficiency and performance of your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess