EN
  • EN
  • DE

BFM520

Part No BFM520
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Dual NPN wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153207-BFM520
Manufacturer Homepage www.nxp.com
Family Name BFM520
Introduction Date September 04, 1995
ECCN EAR99
Country of Origin China, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFM520 CAD Model

Description

The NXP BFM520 is a state-of-the-art radio frequency (RF) bipolar transistor designed for high performance and reliability in a variety of applications. This advanced product from NXP Semiconductors is engineered to meet the rigorous demands of today's fast-paced and technology-driven market. With its exceptional features, the BFM520 is an ideal choice for designers looking to enhance their RF circuit designs.

Key Features

  • High Frequency Performance: The BFM520 operates at high frequencies, making it suitable for applications in RF signal generation and amplification.
  • Low Noise Figure: It boasts a low noise figure, ensuring clear signal amplification with minimal distortion, which is critical for high-quality communication systems.
  • High Gain: With its high gain values, the BFM520 can amplify weak signals effectively, making it a reliable component for sensitive RF circuitry.
  • Efficient Power Handling: Designed to handle power efficiently, this transistor can manage higher power levels without compromising performance, thus ensuring longevity and stability.

Applications

The versatility of the NXP BFM520 allows it to be used in a wide array of applications, including but not limited to:

  • Wireless communication systems
  • RF power amplifiers
  • Telecommunication infrastructure
  • Satellite communication equipment
  • Test and measurement instruments

Technical Specifications

The BFM520 transistor is built with cutting-edge technology, offering the following technical specifications:

  • Transistor Type: NPN
  • Frequency Range: Suitable for high-frequency applications
  • Collector-Emitter Voltage: Specified for optimal performance
  • Collector Current: Capable of supporting the required current levels for RF applications
  • Thermal Management: Designed with thermal considerations for reliable operation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BFM520 is no exception. It is manufactured to the highest standards, ensuring both performance and durability. The BFM520 is a testament to NXP's dedication to providing components that lead the industry in reliability and customer satisfaction.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess