EN
  • EN
  • DE

LT1513-2IT7#PBF

Part No LT1513-2IT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG CNST/PROG I/V TO2207 / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 25V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780536-LT1513-2IT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1513-2
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1513-2IT7#PBF CAD Model

Description

The LT1513-2IT7#PBF from Linear Technology is a robust and versatile step-up DC/DC converter, designed to meet the demanding requirements of a wide range of applications. This integrated circuit is capable of generating higher output voltages from lower input voltages, making it an ideal choice for battery-powered devices, automotive applications, and industrial systems where efficiency and reliability are critical.

Key Features

  • Versatile Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • High Output Voltage: It is capable of producing a high output voltage, which is essential for applications that require a significant step-up conversion.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the converter for efficiency or to minimize external component sizes.
  • Low Quiescent Current: Its low quiescent current helps in preserving battery life in portable applications, making it an energy-efficient solution.
  • Integrated Protection Features: The LT1513-2IT7#PBF includes over-current protection, thermal shutdown, and a soft-start feature to enhance system safety and reliability.

Applications

This converter is widely used in various applications, such as:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Medical devices

Product Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1513-2IT7#PBF is no exception. This product is manufactured using high-grade materials and is subjected to rigorous testing to ensure it meets the stringent standards expected of Linear Technology components. The device's robust design ensures that it will continue to perform reliably even under challenging conditions.

Ordering Information

The product is available in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation for improved performance. The LT1513-2IT7#PBF is RoHS compliant and is designed for lead-free soldering, reflecting Linear Technology's commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6395 $55.9185
7+ $15.2940 $107.0580
11+ $14.8160 $162.9760
14+ $14.3381 $200.7334
19+ $13.8602 $263.3438
25+ $12.4263 $310.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess