EN
  • EN
  • DE

BFQ149,115

Part No BFQ149,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS PNP 15V 5GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name BFQ14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 954-BFQ149115, 568-6197-1, 568-6197-2, BFQ149 T/R, 933897220115, BFQ149115, 568-6197-6, BFQ149 T/R-ND, BFQ149,115-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864184-BFQ149,115
Ultra Librarian 3D Model Ultra Librarian BFQ149,115 CAD Model

Description

The NXP BFQ149,115 is a high-performance NPN silicon RF (Radio Frequency) transistor designed to meet the stringent requirements of contemporary wireless communication systems. With its exceptional gain and efficiency, this transistor is ideally suited for applications in high-frequency circuits such as amplifiers, oscillators, and switch-mode power supplies.

Key Features

  • High Transition Frequency (fT): The BFQ149,115 boasts a high transition frequency which allows for efficient operation at GHz frequencies, making it perfect for high-speed signal processing applications.
  • Low Noise Figure: This transistor has a low noise figure, which ensures clear signal amplification with minimal distortion, crucial for high-quality communication systems.
  • High Power Gain: It offers a high power gain, which is beneficial for signal amplification in both linear and saturated modes of operation.
  • Robust Thermal Performance: With a superior thermal design, the BFQ149,115 can dissipate heat effectively, ensuring reliable performance even under high operating temperatures.
  • Surface-Mount Package: The component comes in a surface-mount package, which is suitable for modern, compact PCB designs and automated assembly processes.

Applications

The NXP BFQ149,115 transistor is versatile and can be used in a variety of applications. Some of the typical applications include:

  • RF Power Amplifiers for GSM, CDMA, and LTE base stations
  • Low-noise amplifiers for satellite communication systems
  • High-frequency oscillators for signal generation
  • Driver stages in transmitter circuits
  • Switch-mode power supplies for high-efficiency power conversion

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BFQ149,115 is built to meet the highest industry standards, ensuring long-term reliability for mission-critical applications. Each transistor is meticulously tested and validated to guarantee optimal performance and durability.

Conclusion

In conclusion, the NXP BFQ149,115 is a remarkable choice for designers looking to enhance RF performance in their next-generation wireless communication systems. Its combination of high-frequency operation, low noise, and high gain makes it an invaluable component in the field of RF electronics.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess