EN
  • EN
  • DE

BFQ67W,115

Part No BFQ67W,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 10V 20MA 8GHZ SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.3dB to 3dB @ 1GHz to 2GHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 60 @ 15mA, 5V
Maximum Current Collector 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 097159-BFQ67W,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFQ67W,115 CAD Model

Description

The BFQ67W,115, from the reputable semiconductor manufacturer NXP Semiconductors, is a cutting-edge RF Bipolar Junction Transistor (BJT) designed for high-performance applications. This discrete transistor is part of NXP's extensive RF BJT portfolio and is engineered to deliver exceptional frequency performance and power management in a compact package.

Key Features

  • High Frequency: The BFQ67W,115 operates at a high frequency range, making it suitable for applications requiring excellent RF characteristics.
  • Low Noise Figure: It is designed with a low noise figure, which is crucial for maintaining signal fidelity in communication systems.
  • High Gain: The device offers high gain levels, ensuring that signal amplification is both efficient and effective.
  • Power Efficiency: The transistor is optimized for power efficiency, which helps in reducing the overall power consumption of the system it is used in.

Applications

The BFQ67W,115 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • RF amplification in telecommunication systems
  • Low-noise amplifiers for high-frequency receivers
  • Oscillator circuits
  • Signal processing for satellite communication

Specifications

Parameter Value Package SOT-323 (SC-70) Configuration Single Collector-Emitter Voltage (VCEO) 15 V Collector Current (IC) 25 mA Power Dissipation (Pd) 200 mW DC Current Gain (hFE) Typically 70 Transition Frequency (fT) 7 GHz

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BFQ67W,115 is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity, even in demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess