EN
  • EN
  • DE

BFR520,215

Part No BFR520,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 9GHZ TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 15V 70mA 9GHz 300mW Surface Mount SOT-23 (TO-236AB)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name BFR52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 954-BFR520215, 568-1648-6, 568-1648-2, BFR520 T/R, BFR520215, 934018790215, 568-1648-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864189-BFR520,215
Ultra Librarian 3D Model Ultra Librarian BFR520,215 CAD Model

Description

The BFR520,215 is a high-performance NPN silicon planar epitaxial transistor designed by NXP Semiconductors, a leading name in the industry. This transistor is specifically engineered to deliver exceptional performance in high-frequency applications, making it an ideal choice for modern telecommunications and RF circuit designs.

Key Features

  • High Transition Frequency (f<sub>T): With a transition frequency of 9 GHz, the BFR520,215 is capable of operating at very high speeds, making it well-suited for applications in the GHz range.
  • Low Noise Figure: The device offers a low noise figure, which is essential for maintaining signal integrity in RF amplification and other sensitive applications.
  • High Power Gain: The transistor provides a high power gain, which allows for efficient signal amplification with minimal loss.
  • Low Voltage Operation: It operates at low voltages, making it compatible with a wide range of circuits and reducing power consumption.

Applications

The BFR520,215 is designed for high-frequency applications, including but not limited to:

  • RF amplifiers
  • Oscillators
  • Mixers
  • IF amplifiers in TV and VCR tuners
  • Professional communications equipment

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BFR520,215 is produced using state-of-the-art manufacturing processes, ensuring that each transistor meets the highest standards of performance and longevity. This product is suitable for commercial-grade applications and is backed by NXP's rigorous testing protocols.

Environmental Compliance

The BFR520,215 is compliant with RoHS (Restriction of Hazardous Substances), which means that it is manufactured with a focus on environmental safety and sustainability. By choosing this transistor, customers are opting for a product that not only delivers performance but also supports eco-friendly initiatives.

Conclusion

Whether you are developing advanced RF circuits or looking for reliable components for telecommunications equipment, the BFR520,215 from NXP Semiconductors offers the performance and quality you need. Its high transition frequency, low noise figure, and high power gain make it an excellent choice for a broad range of high-frequency applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess