EN
  • EN
  • DE

BFR540,215

Part No BFR540,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 15V 0.12A 500mW 3-Pin TO-236AB T/R / TRANS NPN 120MA 15V 9GHZ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.4dB @ 900MHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 100 @ 40mA, 8V
Maximum Current Collector 120mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096893-BFR540,215
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BFR540
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFR540,215 CAD Model

Description

Introducing the BFR540,215 Transistor from NXP

The BFR540,215 is a high-performance NPN silicon transistor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal transistor is part of NXP's extensive RF Bipolar Transistors product line, known for their reliability and efficiency. The BFR540,215 is specially crafted to meet the demands of modern RF applications, providing a perfect solution for a wide range of electronic circuits.

Key Features

  • High Frequency Performance: With a transition frequency of 25 GHz, the BFR540,215 is optimized for excellent high-frequency response, making it ideal for RF amplification and fast switching applications.
  • Low Noise Figure: The transistor boasts a low noise figure, which is crucial for maintaining signal integrity in sensitive RF circuits.
  • High Power Gain: It offers a high power gain, which ensures efficient signal amplification in various electronic devices.
  • Robust Construction: Encased in a SOT-23 package, the BFR540,215 is designed for durability and is capable of withstanding the rigors of everyday use in commercial and industrial environments.

Applications

The BFR540,215 is versatile and can be used in a variety of applications, including:

  • RF amplifiers in wireless communication systems
  • Oscillator circuits in consumer electronics
  • IF amplifiers in television tuners and professional radio equipment
  • High-speed switching applications in digital devices

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (VCEO) 15 V Collector-Base Voltage (VCBO) 20 V Emitter-Base Voltage (VEBO) 3 V Collector Current (IC) 30 mA Power Dissipation (Pd) 250 mW Transition Frequency (fT) 25 GHz Noise Figure (NF) 1.1 dB

The BFR540,215 transistor by NXP is a testament to NXP's commitment to providing high-quality, high-performance components for the electronics industry. Whether for commercial or industrial applications, this transistor is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess