EN
  • EN
  • DE

BFR92A

Part No BFR92A
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 15V 0.025A 300mW 3-Pin TO-236AB / TRANS NPN 15V 25MA 5GHZ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.1dB to 3dB @ 1GHz to 2GHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 65 @ 15mA, 10V
Maximum Current Collector 25mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 095301-BFR92A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BFR92A
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFR92A CAD Model

Description

Introducing the BFR92A RF Transistor from NXP

The BFR92A is a high-performance NPN silicon planar epitaxial transistor designed by NXP Semiconductors, crafted to meet the rigorous demands of RF amplification. This transistor stands out in the market for its exceptional performance in high-frequency applications, making it an ideal choice for telecommunications, commercial radios, and other RF systems.

Key Features of the BFR92A

  • High Frequency Operation: The BFR92A operates at a transition frequency (fT) of 5 GHz, ensuring excellent performance in high-speed switching and amplification tasks.
  • Low Noise Figure: With a low noise figure, the BFR92A is optimized for applications where signal clarity and integrity are paramount.
  • High Power Gain: The device provides a high power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Wide Voltage Range: It can handle a wide range of voltages, making it versatile for various circuit designs.

Applications

The BFR92A is widely used in a variety of applications, including but not limited to:

  • Microwave and RF amplifiers
  • Oscillators
  • Mixers
  • Fast switching circuits in digital systems

Reliability and Quality

NXP Semiconductors is known for their commitment to quality and reliability, and the BFR92A is no exception. It is manufactured to the highest standards, ensuring stable performance and durability even in demanding conditions. The device is also characterized by its robustness against breakdown and degradation over time, making it a reliable choice for both commercial and industrial-grade applications.

Technical Specifications

Some of the technical specifications of the BFR92A include:

  • Collector-Emitter Voltage (VCEO): 15 V
  • Collector Current (IC): 50 mA
  • Total Device Dissipation (Ptot): 300 mW
  • Collector-Base Voltage (VCBO): 30 V
  • Emitter-Base Voltage (VEBO): 3 V

For engineers and designers looking for a reliable and high-performing RF transistor, the BFR92A from NXP offers an excellent balance of performance, quality, and versatility. Whether for new designs or upgrading existing systems, the BFR92A is a component that can significantly enhance RF functionalities.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4511 $51.8765
275+ $0.3702 $101.8050
420+ $0.3586 $150.6120
580+ $0.3470 $201.2600
750+ $0.3355 $251.6250
1,000+ $0.3008 $300.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,658 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess