EN
  • EN
  • DE

DTA123YCAT116

Part No DTA123YCAT116
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description PNP -100MA -50V DIGITAL TRANSIST  /  Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Rohm Semiconductor
Package Tape & Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 22 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 250 MHz
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SST3
Base Product Number DTA123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names DTA123YCAMGT116,DTA123YCAT116DKR,DTA123YCAT116CT,DTA123YCAT116TR
Standard Package 3,000
Win Source Part Number 1122223-DTA123YCAT116
Ultra Librarian 3D Model Ultra Librarian DTA123YCAT116 CAD Model

Description

The DTA123YCAT116 is a digital transistor (also known as a Bias Resistor Transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor with built-in bias resistors, simplifying circuit design and reducing component count. This transistor is typically used in switching applications where a logic-level input signal controls the transistor's on/off state.

Applications:

  • Switching Circuits: Used as a switch to control various loads, such as LEDs, relays, and small motors.
  • Inverter Circuits: Employed in simple inverter circuits to invert digital signals.
  • Level Shifters: Utilized to shift voltage levels between different logic families.
  • Digital Control: Integrated into digital control systems for switching and amplification.
  • General-Purpose Amplification: Can be used for general-purpose amplification in low-power applications.

Features:

  • Built-in Bias Resistors: Simplifies circuit design by eliminating the need for external bias resistors.
  • NPN Transistor: NPN transistor configuration.
  • Low Input Current: Requires a low input current to switch on.
  • Surface Mount Package: Available in a small surface mount package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Reduced Cost: Lowers overall system cost by eliminating external resistors.
  • Improved Reliability: Eliminates the variability associated with discrete resistors.
  • Space Saving: Compact surface mount package saves valuable board space.
  • Easy to Use: Simple to use and integrate into various circuits.

Additional Details:

The DTA123YCAT116 includes a 2.2kΩ input resistor and a 4.7kΩ resistor between base and emitter. Designers should consider the transistor's voltage and current ratings when selecting it for a specific application. The input signal should be compatible with the transistor's input voltage requirements. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess