EN
  • EN
  • DE

BUK9Y8R580E

Part No BUK9Y8R580E
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet Transistor, N Channel, 100 A, 80 V, 0.0058 Ohm, 10 V, 1.7 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-669
Continuous Drain Current (ID) 100 A
Drain to Source Voltage (Vdss) 80 V
Maximum Operating Temperature 175 °C
Max Power Dissipation 238 W
Min Operating Temperature -55 °C
Nominal Vgs 1.7 V
Number of Pins 4
REACH SVHC No SVHC
RoHS Compliant
Threshold Voltage 1.7 V
Win Source Part Number 1050087-BUK9Y8R580E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK9Y8R580E CAD Model

Description

The BUK9Y8R580E is a cutting-edge power MOSFET brought to you by NXP Semiconductors, a leader in the semiconductor industry. This powerful component is designed for high-efficiency energy conversion in a variety of applications, including automotive systems, power management, and industrial automation.

Key Features

  • Low On-Resistance: The BUK9Y8R580E boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, enhancing overall system efficiency.
  • High Current Capability: Engineered to handle high currents, this MOSFET is ideal for demanding power applications, ensuring reliable performance under heavy load conditions.
  • Robust Thermal Performance: With an excellent thermal design, the BUK9Y8R580E is capable of operating at high temperatures without compromising its performance, making it suitable for thermally challenging environments.
  • Advanced TrenchMOS Technology: Utilizing NXP's state-of-the-art TrenchMOS technology, this MOSFET provides superior switching performance, which is crucial for high-frequency power conversion applications.

Applications

The versatility of the BUK9Y8R580E allows it to be used across various sectors. Notably, its robustness and efficiency make it an excellent choice for automotive applications such as Electric Power Steering (EPS), DC/DC converters, and motor drives. Additionally, it is well-suited for power supply units, solar inverters, and industrial control systems where high efficiency and reliability are paramount.

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 80 V Continuous Drain Current (I<sub>D) 58 A Power Dissipation (P<sub>D) 115 W Package LFPAK56 (Power-SO8)

The BUK9Y8R580E from NXP Semiconductors is a testament to the company's commitment to providing high-performance, reliable, and energy-efficient solutions. Its advanced features and robust design make it a go-to choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess