EN
  • EN
  • DE

MJH11019G

Part No MJH11019G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 400 @ 10A, 5V
Power - Max 150W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 788857-MJH11019G
Popularity Medium
Supply and Demand Status Limited
Family Name MJH11019
Introduction Date October 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MJH11019G CAD Model

Description

ON Semiconductor MJH11019G: High-Power NPN Silicon Transistor

The MJH11019G is a robust NPN silicon transistor designed by ON Semiconductor, renowned for its high-power switching capabilities and exceptional performance in demanding applications. This versatile component is a perfect fit for energy management solutions, motor control circuits, and audio amplifiers, where reliability and efficiency are paramount.

Key Features

  • High Collector-Emitter Breakdown Voltage (VCEO): The MJH11019G boasts a high VCEO of 350V, making it suitable for circuits that operate at higher voltages.
  • High Current Handling: With a continuous collector current (IC) rating of 20A, this transistor can handle significant power, making it ideal for high current applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation and improved efficiency during operation.
  • Fast Switching Speeds: The device is designed for quick switching, reducing transition losses and improving performance in high-frequency applications.
  • High Power Dissipation: With a power dissipation of 200W, the MJH11019G can manage considerable amounts of power without overheating.

Applications

  • Power supply regulators
  • DC-DC converters
  • Motor control systems
  • Audio power amplifiers
  • Switching circuits

Package and Reliability

The MJH11019G transistor comes in a TO-247 package, which is known for its excellent thermal performance and mechanical robustness. This package allows for efficient heat dissipation, ensuring the device operates within a safe temperature range even under high power conditions. ON Semiconductor's commitment to quality means that this component is built to the highest standards, ensuring reliable operation over an extended temperature range and a long service life.

Conclusion

Whether you are designing a high-fidelity audio system or an industrial motor controller, the MJH11019G from ON Semiconductor offers the performance and reliability needed to build state-of-the-art electronic systems. Its combination of high voltage and current ratings, fast switching, and efficient thermal management make it a top choice for engineers looking for a high-power NPN transistor solution.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2889 $52.8890
21+ $4.9542 $104.0382
32+ $4.7868 $153.1776
45+ $4.4521 $200.3445
59+ $4.2847 $252.7973
73+ $4.1174 $300.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess